EN
  • EN
  • DE

H5TQ4G83BFR-H9C

Part No H5TQ4G83BFR-H9C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940715-H5TQ4G83BFR-H9C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G83BFR-H9C CAD Model

Description

The Hynix H5TQ4G83BFR-H9C is a high-performance Double Data Rate 3 (DDR3) SDRAM component. This memory module is designed for applications that require substantial memory capacity and high-speed data transfer, making it suitable for use in a wide range of systems from desktop computers to advanced embedded applications.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices
  • Embedded Systems

Features:

  • DDR3 Technology: Offers increased bandwidth and reduced power consumption compared to DDR2.
  • 4Gb Density: Provides a memory capacity of 4 Gigabits (512M x 8).
  • Operating Frequency: Supports data transfer rates up to 1600MHz (PC3-12800), ensuring fast data exchange.
  • Low Voltage Operation: Operates at 1.5V, which reduces power consumption and heat generation.
  • 8-bit Prefetch: Enhances data retrieval speed and overall performance.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, leading to more stable operation.
  • RoHS Compliance: Manufactured in compliance with the Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced System Performance: Faster data transfer rates contribute to improved application responsiveness and overall system efficiency.
  • Reduced Power Consumption: Low voltage operation promotes energy conservation and extends battery life in portable devices.
  • Stable Operation: On-Die Termination ensures reliable performance, even at high speeds.
  • Improved Multitasking: Larger memory capacity enables smoother multitasking and handling of resource-intensive applications.
  • Reliable Data Storage: Designed for consistent and dependable performance over an extended operational lifespan.

Technical Specifications:

The H5TQ4G83BFR-H9C is a DDR3 SDRAM with a density of 4Gb, organized as 512M x 8. It supports data transfer rates up to 1600MHz, corresponding to a PC3-12800 rating. Operating at 1.5V, it incorporates On-Die Termination (ODT) to enhance signal quality. This memory component offers a balance of performance, power efficiency, and reliability, making it well-suited for a wide range of applications from general-purpose computing to more demanding embedded systems.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess