EN
  • EN
  • DE

H9CKNNNMCPTRPR-NUH

Part No H9CKNNNMCPTRPR-NUH
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR3-1866
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942979-H9CKNNNMCPTRPR-NUH
Series *
Ultra Librarian 3D Model Ultra Librarian H9CKNNNMCPTRPR-NUH CAD Model

Description

The Hynix H9CKNNNMCPTRPR-NUH is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. As a form of synchronous dynamic random-access memory (SDRAM), DDR memory provides high bandwidth and is used in a variety of applications demanding fast memory access. While specific details require access to the datasheet, the general characteristics of DDR memory can be outlined.

DDR memory achieves higher data transfer rates by transferring data on both the rising and falling edges of the clock signal. The H9CKNNNMCPTRPR-NUH is likely used in systems that require high-speed data access and transfer for efficient operation.

Applications:

  • Mobile Devices: Used in smartphones as system memory for running apps, handling multimedia, and multitasking.
  • Tablets: Similar to smartphones, tablets need DDR memory for quick access to applications and user data.
  • Embedded Systems: Integrated into various embedded systems needing rapid data processing, such as industrial equipment.
  • Network Devices: Found in routers, switches, and other network devices for handling data packets quickly and efficiently.
  • Gaming Consoles: Delivers fast memory access needed for game assets, textures, and real-time rendering.

Features:

  • High Bandwidth: DDR technology provides increased data transfer rates, boosting system performance.
  • Low Power: Designed to consume less power, extending battery life in portable devices.
  • Compact Size: Optimized for integration into small and portable devices.
  • Reliability: Built to meet Hynix's standards for stable and reliable operation.
  • JEDEC Compliance: Complies with JEDEC standards for DDR memory, ensuring compatibility.

Benefits:

  • Improved Responsiveness: Faster data access leads to quicker application loading and improved multitasking.
  • Enhanced Multimedia: Enables smoother playback of high-resolution video and graphics.
  • Energy Efficiency: Lower power consumption enhances battery life in mobile applications.
  • Increased Stability: Reliable memory performance leads to greater overall system stability.
  • Scalability: DDR technology provides a scalable solution for future performance needs.

Detailed technical specifications of the H9CKNNNMCPTRPR-NUH, such as its capacity, speed grade, voltage, and operating temperature range, would be found in the product datasheet. Typically, Hynix DDR memory includes advanced features like on-die termination (ODT) and power-saving modes to optimize performance and energy usage. Specifics can only be confirmed with the datasheet.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess