EN
  • EN
  • DE

H9DA4GH2JHMMCR-4EMR

Part No H9DA4GH2JHMMCR-4EMR
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 4GB eMMC + 2Gb LPDDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956655-H9DA4GH2JHMMCR-4EMR
Series *
Ultra Librarian 3D Model Ultra Librarian H9DA4GH2JHMMCR-4EMR CAD Model

Description

The H9DA4GH2JHMMCR-4EMR is a type of LPDDR4 SDRAM (Low Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory) manufactured by Hynix Semiconductor. It is designed for use in mobile devices and other portable electronics where low power consumption and high performance are crucial.

Applications:

  • Smartphones: Serves as the primary memory for running the operating system and applications.
  • Tablets: Used for storing and accessing data and executing applications.
  • Mobile Computing Devices: Employed in laptops and other portable computers.
  • Automotive Applications: Provides memory for infotainment systems and advanced driver-assistance systems (ADAS).
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices.

Features:

  • LPDDR4 Standard: Adheres to the LPDDR4 standard, providing high bandwidth and low power consumption.
  • High-Speed Data Transfer: Supports fast data transfer rates for efficient performance.
  • Low Voltage Operation: Operates at a low voltage to minimize power consumption.
  • Compact Packaging: Designed with a small footprint for use in space-constrained devices.
  • Advanced Power Management: Incorporates power-saving features for extended battery life.

Benefits:

  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced overall performance.
  • Extended Battery Life: Reduces power consumption, resulting in longer battery life for mobile devices.
  • Smaller Device Size: Compact packaging allows for smaller and more lightweight devices.
  • Enhanced User Experience: Contributes to a more responsive and seamless user experience.

Additional Details:

The H9DA4GH2JHMMCR-4EMR is designed to provide a balance between high performance and low power consumption, making it suitable for a wide range of mobile applications. The specific capacity of the memory module, the data transfer rate, and the operating voltage should be verified using the official datasheet from Hynix Semiconductor. This type of memory uses advanced power management techniques to minimize energy usage, including deep sleep modes and dynamic frequency scaling. The small packaging size allows for integration into even the most compact mobile devices. Reliability and durability are also key considerations in the design of this memory module, ensuring stable operation in demanding environments. Furthermore, proper thermal management is important to maintain optimal performance and prevent overheating. This component is essential for enabling the performance and energy efficiency of modern mobile devices.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess