EN
  • EN
  • DE

H9HCNNNCPMALHR-NMN

Part No H9HCNNNCPMALHR-NMN
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR4X-3733 x32 AIT (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942620-H9HCNNNCPMALHR-NMN
Series *
Ultra Librarian 3D Model Ultra Librarian H9HCNNNCPMALHR-NMN CAD Model

Description

The Hynix H9HCNNNCPMALHR-NMN is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. This particular part is designed for high-performance applications requiring fast and reliable data transfer. While specific details can vary based on production revisions and customer specifications, it generally aligns with industry standards for DDR memory technology.

Applications

  • High-performance computing systems
  • Mobile devices (smartphones, tablets)
  • Networking equipment (routers, switches)
  • Embedded systems requiring high bandwidth memory
  • Graphics cards

Features

  • High data transfer rates, adhering to DDR standards.
  • Low power consumption, optimized for mobile and embedded applications.
  • High-density packaging, enabling large memory capacity in a small footprint.
  • Advanced error correction codes (ECC) for data integrity.
  • Multi-channel architecture for increased bandwidth.

Benefits

  • Improved system performance due to faster memory access.
  • Extended battery life in mobile devices due to low power consumption.
  • Increased system reliability with error correction capabilities.
  • Reduced system size and weight due to high-density packaging.
  • Enhanced responsiveness in demanding applications.

Additional Details

DDR memory components like the H9HCNNNCPMALHR-NMN typically use a parallel interface to transfer data between the memory controller and the memory chips. The exact operating voltage, timing parameters, and capacity are critical specifications that dictate its usability in different systems. Datasheets from Hynix provide precise values for these parameters. It is designed to be compliant with industry JEDEC standards. Proper thermal management is crucial for the reliable operation of this component, especially under high load conditions.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess