EN
  • EN
  • DE

H9TP32A4GDCCPR-KGM

Part No H9TP32A4GDCCPR-KGM
Manufacturer Hynix Semiconductor
Catalog EMMC
Description eMCP 32G eMMC (eNAND)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956569-H9TP32A4GDCCPR-KGM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TP32A4GDCCPR-KGM CAD Model

Description

The H9TP32A4GDCCPR-KGM is an embedded MultiMediaCard (eMMC) device manufactured by Hynix Semiconductor (now SK Hynix). This eMMC is a high-density NAND flash memory integrated with a controller, designed to provide reliable and efficient storage for a variety of applications. It simplifies the integration of flash memory into electronic devices by handling the complexities of flash management internally.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • Automotive Infotainment Systems
  • IoT Devices

Features

  • NAND Flash Memory
  • Integrated eMMC Controller
  • High-Speed Interface
  • Advanced Memory Management
  • JEDEC Standard Compliance

Benefits

  • Simplified System Design
  • Faster Data Access
  • Increased Storage Capacity
  • Improved System Responsiveness
  • Reduced Development Time

Additional Details

The H9TP32A4GDCCPR-KGM eMMC device features a high-speed interface, typically compliant with the eMMC 5.1 standard or later, enabling fast read and write operations. It incorporates advanced flash management features such as wear leveling, bad block management, and error correction code (ECC) to ensure data integrity and extend the lifespan of the memory. The integrated controller handles all the low-level details of flash memory management, freeing the host processor from these tasks. This device is compliant with the JEDEC eMMC standard, ensuring compatibility with a wide range of host systems. The storage capacity is typically in the range of 64GB to 128GB. The operating voltage is usually 3.3V or 1.8V, depending on the specific configuration. The device is designed for reliable operation over a wide temperature range, making it suitable for various environmental conditions. The eMMC interface simplifies the integration process compared to raw NAND flash, accelerating product development. The device also supports features like secure erase and secure trim for enhanced data security. The H9TP32A4GDCCPR-KGM is a high-performance and reliable storage solution for demanding mobile and embedded applications.

You May Also Be Interested in

Micron Technology Inc.
16GB eMMC
Need more? Email Us
Samsung
16GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Lowest to $58.2090
Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us
Micron Technology Inc.
eMMC
Lowest to $3.2490
Diodes Incorporated
64GB eMMC
Lowest to $91.4286
Samsung
4GB eMMC5.1 HS400
Need more? Email Us
Diodes Incorporated
128GB eMMC iNAND CL EM132
Lowest to $95.8333
Micron Technology Inc.
8GB eMMC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,283 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess