EN
  • EN
  • DE

HMA82GR7CJR4N-WMTG

Part No HMA82GR7CJR4N-WMTG
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946089-HMA82GR7CJR4N-WMTG
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7CJR4N-WMTG CAD Model

Description

The Hynix HMA82GR7CJR4N-WMTG is a 16GB DDR4-2666 ECC Registered DIMM (RDIMM) memory module. It is specifically designed for use in servers and workstations where high capacity and reliability are paramount.

Applications

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization Environments

Features

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2666 MHz (PC4-2666V)
  • Module Type: RDIMM (Registered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx4 (Dual Rank x4)
  • Voltage: 1.2V
  • CAS Latency: As per JEDEC standards for DDR4-2666

Benefits

  • High Performance: The 2666 MHz speed provides faster data transfer rates, improving system responsiveness and overall performance.
  • Large Memory Capacity: 16GB capacity allows for handling large datasets and running memory-intensive applications without performance bottlenecks.
  • Data Integrity: ECC functionality ensures data integrity by detecting and correcting memory errors, crucial for server stability.
  • Enhanced Stability: RDIMM design enhances signal integrity, allowing for reliable operation in systems with multiple memory modules.
  • Energy Efficient: Operates at 1.2V, reducing power consumption and heat generation.

Additional Details

The HMA82GR7CJR4N-WMTG is a high-quality memory module that meets JEDEC standards. Its ECC (Error Correcting Code) capability protects against data corruption and ensures system stability, making it suitable for mission-critical applications. The RDIMM (Registered DIMM) design helps to maintain signal integrity in high-density memory configurations by buffering the address, command, and control signals. This module is compatible with a wide range of server and workstation motherboards that support DDR4 RDIMM memory. Its high speed and capacity make it an ideal choice for demanding applications such as virtualization, database management, and scientific computing.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess