EN
  • EN
  • DE

HMA82GU6CJR8N-VKN0

Part No HMA82GU6CJR8N-VKN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx64 UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946401-HMA82GU6CJR8N-VKN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU6CJR8N-VKN0 CAD Model

Description

The HMA82GU6CJR8N-VKN0 is a 16GB DDR4 ECC Unbuffered DIMM (UDIMM) memory module from Hynix Semiconductor. It is designed to enhance the performance and reliability of desktop computers, workstations and entry-level servers.

Applications

  • Desktop PCs
  • Workstations
  • Entry-Level Servers
  • Industrial PCs

Features

  • 16GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for improved data integrity
  • UDIMM (Unbuffered DIMM) form factor
  • 2133 MHz clock speed
  • CL15 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased memory capacity allows for smoother multitasking and handling larger datasets
  • Improved data reliability with ECC, reducing the risk of data corruption and system errors
  • Enhanced system responsiveness for demanding applications
  • Lower power consumption, contributing to energy efficiency
  • Easy to install in compatible DDR4 motherboards
  • Optimized performance for various computing tasks

Additional Details

This memory module adheres to JEDEC standards, ensuring wide compatibility with various systems. The ECC functionality is crucial for applications where data integrity is paramount, preventing data corruption and system crashes. Operating at 1.2V, the HMA82GU6CJR8N-VKN0 minimizes power consumption and heat generation. The 2133MHz clock speed and CL15 latency provide a balance between speed and responsiveness for general computing tasks. The VKN0 likely signifies a specific production batch or configuration. It's a reliable solution for upgrading or expanding the memory capacity of compatible systems, ensuring smooth and stable operation.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess