EN
  • EN
  • DE

HMT112S6BFR6C-G7-C

Part No HMT112S6BFR6C-G7-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 128Mx64 SODIMM 2Rx16 (1GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451081-HMT112S6BFR6C-G7-C
Manufacturer Hynix Semiconductor
Ultra Librarian 3D Model Ultra Librarian HMT112S6BFR6C-G7-C CAD Model

Description

The HMT112S6BFR6C-G7-C is a DDR3 module from SK hynix, a reputable player in the semiconductor sector, known for its high-quality memory products. This module is part of the DDR3 1066 SODIMM category and is specifically designed to address the needs of portable and small-form-factor systems requiring high-speed, reliable memory. With its 1066MHz clock speed, it provides efficient data processing capabilities, ensuring smoother operation of the system. It boasts a configuration of 128Mx64, translating to a 1GB capacity. This is ample for running everyday applications, improving system responsiveness. The module uses a 204-pin SODIMM interface, which is standard for DDR3 memory, offering broad compatibility with a variety of laptops and compact PCs. Featuring 64Mx16 chips arranged in 8 circuits (8C), this arrangement enhances the module's performance and stability. The 2Rx16 denotes a dual rank, which can contribute to a denser configuration for improved parallelism in data processing. The presence of the '-C' suffix may indicate specific customizations or revisions, ensuring that the HMT112S6BFR6C-G7-C meets precise performance or compatibility standards. This module is an excellent choice for users looking to upgrade their system's memory capacity with a product from a trusted manufacturer.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess