EN
  • EN
  • DE

HMT125V7TFR8C-H9

Part No HMT125V7TFR8C-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948978-HMT125V7TFR8C-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125V7TFR8C-H9 CAD Model

Description

The HMT125V7TFR8C-H9 is a DDR3 Registered DIMM (RDIMM) memory module from Hynix Semiconductor. These modules are designed for servers and high-end workstations where data integrity and stability are critical. The 'V7' in the part number may indicate specific performance or feature characteristics.

Applications:

  • Servers
  • High-Performance Workstations
  • Enterprise Computing Systems

Features:

  • DDR3 Technology: Employs DDR3 technology to deliver higher bandwidth and lower power consumption compared to previous generations of memory.
  • RDIMM Form Factor: Utilizes the Registered DIMM (RDIMM) form factor for enhanced signal integrity and stability in demanding environments.
  • Capacity: 2GB module.
  • Operating Frequency: Operates at a standard DDR3 frequency.
  • Pin Count: Features a standard number of pins for DDR3 RDIMMs.
  • Error Correction: Includes ECC (Error-Correcting Code) memory for detecting and correcting errors, thereby improving system reliability.

Benefits:

  • Enhanced System Stability: Provides enhanced stability and reliability, which are crucial for server and workstation environments.
  • Data Integrity: ECC functionality corrects memory errors, preventing data corruption and system crashes.
  • Improved Performance: Enhances overall system performance by facilitating faster data access and higher bandwidth.
  • Suitable for Demanding Tasks: Designed to meet the demands of applications that require high reliability and data integrity.

Additional Details:

This memory module conforms to JEDEC standards for DDR3 SDRAM. It operates with a 1.5V power supply. The specific timings and operating frequency may vary based on the system configuration and motherboard compatibility. Consult the motherboard documentation for supported memory types and speeds. The RDIMM design includes a register between the memory chips and the memory controller, reducing the load on the memory controller and enabling the installation of more memory modules. It is lead-free and RoHS compliant.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess