EN
  • EN
  • DE

HY25LQDFD1GAMD

Part No HY25LQDFD1GAMD
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063783-HY25LQDFD1GAMD
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY25LQDFD1GAMD CAD Model

Description

The HY25LQDFD1GAMD is a NOR flash memory device manufactured by Hynix Semiconductor. NOR flash memory is a type of non-volatile memory that provides fast random access and is commonly used for storing code and data in embedded systems and other applications where quick execution is required.

Applications:

  • Embedded Systems: Stores boot code, firmware, and application data in embedded systems such as industrial controllers, IoT devices, and automotive electronics.
  • Mobile Devices: Used for storing boot code and system software in smartphones, tablets, and other mobile devices.
  • Networking Equipment: Stores configuration data and operating system code in routers, switches, and other networking devices.
  • Consumer Electronics: Employed in set-top boxes, digital cameras, and other consumer electronics devices for storing firmware and media content.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial automation equipment to store control programs and configuration data.

Features:

  • Non-Volatile Memory: Retains stored data even when power is removed.
  • Fast Random Access: Provides quick access to any memory location, enabling fast code execution and data retrieval.
  • High Endurance: Supports a large number of program/erase cycles, ensuring long-term reliability.
  • Serial Peripheral Interface (SPI): Utilizes an SPI interface for easy integration with microcontrollers and other host devices.
  • Small Package: Typically available in a compact surface-mount package for efficient board layout.

Benefits:

  • Reliable Data Storage: Ensures secure and reliable storage of critical data.
  • Fast Performance: Enables fast code execution and data access, improving system performance.
  • Long-Term Durability: Withstands a high number of program/erase cycles, extending the lifespan of the device.
  • Easy Integration: Simple SPI interface facilitates easy integration with various microcontrollers and systems.
  • Compact Design: Small package size allows for space-saving designs in embedded systems.

Additional Details:

The '1GAMD' in the part number likely refers to a 1 Gigabit (128MB) memory capacity, and the 'D' may indicate the voltage rating (e.g., 1.8V or 3.3V). Other specifications, such as the operating temperature range, data retention time, and program/erase cycle endurance, can be found in the datasheet provided by Hynix Semiconductor. The SPI interface typically supports various modes for data transfer, allowing for flexible communication with the host device. The device may also include features such as error correction code (ECC) to further enhance data reliability. Please refer to the official datasheet for complete details and specifications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess