EN
  • EN
  • DE

HY27UF084G2B-TPIB

Part No HY27UF084G2B-TPIB
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999399-HY27UF084G2B-TPIB
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY27UF084G2B-TPIB CAD Model

Description

The HY27UF084G2B-TPIB is a NAND Flash memory device manufactured by Hynix Semiconductor (now SK Hynix). NAND Flash memory is a type of non-volatile storage technology widely used in various electronic devices due to its high density, low cost, and solid-state nature. This particular chip is designed for data storage applications requiring high capacity and reliable performance.

Applications:

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • USB Flash Drives: Provides portable storage for transferring and backing up data.
  • Memory Cards: Used in SD cards, microSD cards, and other memory card formats for digital cameras, smartphones, and tablets.
  • Embedded Systems: Provides storage for firmware, data logging, and application code in embedded systems.
  • Digital Cameras: Stores images and videos in digital cameras and camcorders.
  • Mobile Phones: Used for storing operating system, applications, and user data in smartphones.

Features:

  • NAND Flash Technology: Utilizes NAND Flash memory cells for high-density storage.
  • Large Storage Capacity: Provides significant storage capacity for data-intensive applications.
  • High-Speed Data Transfer: Supports fast read and write operations for efficient data handling.
  • Non-Volatile Memory: Retains data even when power is turned off.
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the memory.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data integrity.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • High Storage Capacity: Stores large amounts of data in a small physical space.
  • Fast Data Access: Provides quick access to stored data.
  • Reliable Data Storage: Ensures data integrity with error correction capabilities.
  • Long Lifespan: Wear leveling extends the lifespan of the memory device.
  • Low Power Consumption: Minimizes energy usage for battery-powered applications.

Additional Details:

The HY27UF084G2B-TPIB has a specific organization of memory blocks and pages. It operates at a certain voltage level, typically 3.3V or 1.8V. The device has a defined interface for communication with the host system, such as ONFI (Open NAND Flash Interface). It includes features like bad block management, which identifies and manages defective memory blocks to ensure reliable operation. The device's performance is characterized by parameters such as program time, erase time, and read latency. The HY27UF084G2B-TPIB undergoes rigorous testing to ensure compliance with industry standards for reliability and performance. It is designed to withstand a certain number of program/erase cycles, which is a key indicator of its endurance. The compact packaging options allow for easy integration into various electronic devices, making it a versatile solution for data storage needs.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Fujitsu Electronics America, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess