EN
  • EN
  • DE

HY512260JC-60

Part No HY512260JC-60
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998233-HY512260JC-60
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY512260JC-60 CAD Model

Description

The HY512260JC-60 is a high-speed static random-access memory (SRAM) chip manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring fast access times and reliable data storage. It is commonly used in various embedded systems, cache memory, and other high-performance applications.

Applications

  • Cache Memory: Used as cache memory in computer systems and embedded processors.
  • Embedded Systems: Employed in various embedded systems requiring fast data access.
  • Networking Equipment: Integrated into networking devices such as routers and switches.
  • Industrial Control Systems: Utilized in industrial control systems for data logging and real-time control.
  • Test and Measurement Equipment: Incorporated into test and measurement instruments for data acquisition and analysis.

Features

  • Fast Access Time: Offers a fast access time of 60ns.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide operating voltage range for flexible integration.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Three-State Output: Features a three-state output for easy memory expansion.

Benefits

  • High Performance: Provides high-speed data access for demanding applications.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Simple interface and standard package allow for easy integration into various systems.
  • Reliable Data Storage: Ensures reliable data storage with low error rates.
  • Wide Availability: Readily available from various suppliers and distributors.

Technical Specifications

The HY512260JC-60 is a 256K x 8-bit SRAM chip with a 60ns access time. It operates at a voltage of 5V and features TTL compatible inputs and outputs. The device is available in a standard DIP package. Detailed specifications, including timing diagrams and pinout information, are available in the device datasheet.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Glenair, Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess