EN
  • EN
  • DE

HY5DU121622CTP-D43-T

Part No HY5DU121622CTP-D43-T
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 32Mx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943997-HY5DU121622CTP-D43-T
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU121622CTP-D43-T CAD Model

Description

The HY5DU121622CTP-D43-T is a Double Data Rate (DDR) SDRAM component manufactured by Hynix Semiconductor. It's designed for systems requiring fast memory access and high bandwidth. As a DDR SDRAM, it transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Desktop and laptop computers
  • Embedded systems

Features

  • DDR Architecture: High-speed data transfer on both clock edges.
  • 128Mb Density (128M x 16): Offers a substantial amount of memory in a single chip.
  • Data Rate: Up to 400Mbps (depending on the clock frequency).
  • Clock Inputs: Differential clock inputs (CK and /CK) for improved signal integrity.
  • DLL (Delay Locked Loop): Ensures proper alignment of data output with the clock signal.
  • Internal Banks: 8 internal banks for concurrent operations, increasing efficiency.
  • Burst Length: Programmable burst length (2, 4, 8) for flexible data transfers.
  • Auto Precharge: Simplifies memory management.

Benefits

  • High Bandwidth: DDR technology provides significantly higher bandwidth compared to standard SDRAM.
  • Improved System Performance: Fast memory access reduces bottlenecks and improves overall system responsiveness.
  • Enhanced Signal Integrity: Differential clock inputs and DLL contribute to reliable high-speed operation.
  • Efficient Memory Management: Auto precharge and programmable burst length simplify memory control.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The HY5DU121622CTP-D43-T operates at a voltage of 2.5V. The -D43 indicates a specific speed grade and timing characteristics. Refer to the Hynix datasheet for detailed timing parameters such as tCL (CAS Latency), tRCD (RAS to CAS Delay), and tRP (RAS Precharge Time). The component is typically packaged in a TSOP (Thin Small Outline Package) for surface mount assembly.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess