EN
  • EN
  • DE

HY5DU121622DTR-D43

Part No HY5DU121622DTR-D43
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 32Mx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943989-HY5DU121622DTR-D43
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU121622DTR-D43 CAD Model

Description

The HY5DU121622DTR-D43 is a Double Data Rate (DDR) SDRAM from Hynix Semiconductor. This memory chip is designed for applications requiring high bandwidth and low latency. It is a 128M x 16 bit DDR SDRAM, meaning it has a capacity of 256Mb. The DDR architecture achieves high-speed operation by transferring data on both the rising and falling edges of the clock signal.

Applications

  • Graphics cards
  • Gaming consoles
  • High-performance computing
  • Networking devices
  • Embedded systems requiring substantial memory capacity

Features

  • Double data rate architecture: Transfers data on both clock edges for increased bandwidth.
  • Data rate of up to 200 MHz/400 Mbps
  • 128M x 16 bit organization: Provides a total capacity of 256Mb.
  • Differential clock inputs (CK and /CK): Enhance noise immunity and timing accuracy.
  • DLL (Delay Locked Loop): Aligns the data output with the clock signal, improving signal integrity at high speeds.
  • 8 internal banks for concurrent operation: Improves memory utilization and reduces latency.
  • Programmable burst length: Allows for efficient data transfer in various application scenarios.
  • Auto precharge option for simplified memory management.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Increased memory bandwidth: DDR technology doubles the data transfer rate compared to standard SDRAM.
  • Improved system performance: Fast memory access reduces bottlenecks and enhances overall system responsiveness.
  • Reduced power consumption compared to earlier memory technologies.
  • Enhanced signal integrity: Differential clock inputs and DLL contribute to reliable data transfer at high speeds.
  • Simplified memory management: Auto precharge option streamlines memory operations.
  • High capacity in a single chip: 256Mb density provides ample memory for demanding applications.

Technical Specifications

The HY5DU121622DTR-D43 operates with a supply voltage of 2.5V. It supports various burst lengths, including 2, 4, and 8. The operating temperature range is typically between 0°C and 70°C. Detailed timing parameters, such as clock cycle time and data access time, are specified in the Hynix datasheet.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess