EN
  • EN
  • DE

CAT24WC01JI1.8

Part No CAT24WC01JI1.8
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 128 B
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
RoHS Compliant
Win Source Part Number 1051092-CAT24WC01JI1.8
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC01JI1.8 CAD Model

Description

The CAT24WC01JI1.8 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to deliver reliable data storage with an easy-to-use interface. This memory module offers a storage capacity of 1-Kb (128 x 8) and operates on a power supply range of 1.8V to 5.5V, making it versatile for various applications that require low-power operation and a small form factor.

Key Features

  • Low-voltage Operation: The device supports a wide range of supply voltages from 1.8V to 5.5V, catering to low-voltage applications and helping to conserve power in battery-operated devices.
  • High Capacity: With 1-Kb of memory space, the CAT24WC01JI1.8 is well-suited for storing configuration data, calibration constants, and other application-specific information.
  • I²C Serial Interface: It features a standard I²C serial interface, allowing for easy integration into most microcontroller-based systems with minimal pin count and straightforward connectivity.
  • Write Protect Pin: A hardware write protect pin provides protection against inadvertent writes, ensuring data integrity during critical operations or after deployment in the field.
  • Low-power Consumption: This device is designed for low-power consumption, making it an ideal choice for portable and power-sensitive applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures a reliable EEPROM solution that can withstand the demands of industrial and commercial applications.

Applications

The CAT24WC01JI1.8 EEPROM is suited for a variety of applications, including:

  • Portable electronic devices
  • Medical devices
  • Industrial controls
  • Automotive systems
  • Smart cards

Technical Specifications

The technical specifications of the CAT24WC01JI1.8 EEPROM include:

  • Memory Size: 1-Kb (128 x 8)
  • Operating Voltage Range: 1.8V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC-8

With its robust feature set, the CAT24WC01JI1.8 from ON Semiconductor is a reliable and efficient solution for your non-volatile memory needs.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess