The HY62256ALJ-10 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Hynix Semiconductor. This SRAM is organized as 32,768 words by 8 bits. It's designed for applications requiring fast data access and low power consumption, making it suitable for use in portable devices, embedded systems, and cache memory.
Applications
- Cache memory
- Buffer memory
- Embedded systems
- Portable devices
- Data storage
- Industrial control systems
Features
- Access time of 10ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state outputs
- 32,768 x 8-bit organization
- CMOS technology
Benefits
- Fast data access for high-performance applications
- Reduced power consumption for battery-powered devices
- Easy to interface with other digital logic circuits
- Reliable data storage
- Wide operating temperature range
Additional Details
The HY62256ALJ-10 comes in a JEDEC standard package. The operating temperature range is typically -40°C to +85°C. The standby current is very low, further reducing power consumption when the device is not actively being accessed. The chip enable (CE) input allows for easy memory expansion. Proper decoupling capacitors are essential for stable operation. The write enable (WE) and output enable (OE) inputs control the write and read operations, respectively. The specific package type will vary depending on the manufacturer's options; consult the datasheet for the correct dimensions and pinout.