EN
  • EN
  • DE

HYMP125P72CP4-Y5

Part No HYMP125P72CP4-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950944-HYMP125P72CP4-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125P72CP4-Y5 CAD Model

Description

The HYMP125P72CP4-Y5 is a 2GB DDR2 ECC Registered DIMM manufactured by Hynix Semiconductor. This memory module is designed for use in servers and workstations that demand high reliability and data integrity. It incorporates Error-Correcting Code (ECC) functionality to detect and correct single-bit errors, thereby preventing data corruption and minimizing system crashes.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 2GB capacity
  • DDR2 technology
  • ECC Registered DIMM
  • PC2-5300 (667MHz) speed
  • 240-pin DIMM form factor
  • 1.8V operating voltage
  • Registered design for enhanced signal integrity

Benefits

  • Increased system stability due to ECC
  • Improved data integrity, minimizing errors
  • Enhanced performance for memory-intensive tasks
  • Reduced downtime and maintenance needs
  • A cost-effective memory upgrade solution

Additional Details

The HYMP125P72CP4-Y5 module is specifically engineered for systems supporting DDR2 ECC Registered DIMMs. It functions at a standard DDR2 voltage of 1.8V. The registered design incorporates a register between the DRAM and the system's memory controller, effectively reducing the load on the memory bus and enabling support for higher densities and faster operating speeds. Its PC2-5300 rating indicates a maximum bandwidth of 5300 MB/s. The module features a 240-pin DIMM connector.

Hynix Semiconductor is a well-known manufacturer of memory modules. This module is frequently employed in servers and high-end workstations where memory stability and data integrity are critical. The ECC functionality is essential for applications in which data integrity is of the utmost importance, such as financial transactions, scientific simulations, and database management. The Y5 marking is an internal Hynix speed grade /revision identifier. This module is designed to meet the stringent demands of server environments, ensuring smooth and dependable operation.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess