EN
  • EN
  • DE

HYMP125U64AP8-Y5

Part No HYMP125U64AP8-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950787-HYMP125U64AP8-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125U64AP8-Y5 CAD Model

Description

The Hynix HYMP125U64AP8-Y5 is a 2GB DDR2 Unbuffered DIMM (UDIMM). Designed for desktops and entry-level servers, this memory module provides a balance of performance and affordability.

Applications

  • Desktop PCs
  • Entry-level servers
  • Workstations
  • General computing

Features

  • 2GB capacity
  • DDR2 technology
  • Unbuffered DIMM (UDIMM) design
  • PC2-6400 (800MHz) speed
  • 240-Pin DIMM

Benefits

  • Increased Memory Capacity: 2GB capacity provides ample memory for most desktop applications and workloads.
  • Improved Performance: DDR2 technology offers faster data transfer rates compared to DDR, improving overall system performance. PC2-6400 (800MHz) speed enables quick data access.
  • Cost-Effective Solution: Provides a balance of performance and affordability for desktop and entry-level server systems.
  • Easy Installation: Standard 240-Pin DIMM form factor ensures easy installation in compatible motherboards.

Technical Specifications

The HYMP125U64AP8-Y5 operates at 1.8V and complies with JEDEC standards. This module is designed for use in systems that support DDR2 UDIMMs. Its 2GB capacity provides adequate memory for everyday computing tasks, such as web browsing, word processing, and multimedia playback. While it lacks the ECC functionality of registered DIMMs, its unbuffered design allows for lower latency and improved responsiveness in desktop applications. This memory module offers a cost-effective way to upgrade the memory capacity and performance of a desktop or entry-level server system. It is a reliable choice for general computing purposes. The module is rigorously tested to ensure reliability and compatibility.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess