EN
  • EN
  • DE

Comp.IBM00D5008

Part No Comp.IBM00D5008
Manufacturer IBM
Catalog Memory - Modules
Description DDR3 32GB REG DIMM 1.35 1333 4Rx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951315-Comp.IBM00D5008
Series *
Ultra Librarian 3D Model Ultra Librarian Comp.IBM00D5008 CAD Model

Description

The IBM 00D5008 is a memory module manufactured by IBM. Based on the part number, it's likely a DDR3 or DDR4 DIMM (Dual In-Line Memory Module) designed for use in IBM servers and workstations. Specific details regarding capacity, speed, and timings would require further research using the part number.

Applications

  • IBM Servers
  • IBM Workstations
  • Enterprise Computing Systems
  • High-Performance Computing (HPC)
  • Data Centers

Features

  • Memory Type: DDR3 or DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) - *Requires Verification*
  • Form Factor: DIMM (Dual In-Line Memory Module)
  • Capacity: Specific capacity (e.g., 4GB, 8GB, 16GB) - *Requires Verification*
  • Speed: Specific speed (e.g., 1600MHz, 2133MHz, 2400MHz) - *Requires Verification*
  • Error Correction: ECC (Error-Correcting Code) or non-ECC - *Requires Verification*
  • Registered or Unbuffered: Registered (RDIMM) or Unbuffered (UDIMM) - *Requires Verification*
  • Voltage: Standard DDR3/DDR4 voltage (e.g., 1.5V, 1.2V)

Benefits

  • Increased System Performance: Provides faster memory access for improved application performance.
  • Enhanced Multitasking: Enables smooth multitasking with increased memory capacity.
  • Improved Data Handling: ECC (if present) corrects memory errors, ensuring data integrity.
  • Reliable Operation: Designed for reliable performance in demanding server environments.
  • Optimized for IBM Systems: Specifically designed and tested for compatibility with IBM servers and workstations.

This memory module is a crucial component for maintaining optimal performance and stability in IBM server and workstation environments. By increasing the system's memory capacity and speed, the module enhances the overall responsiveness and efficiency of applications, particularly those that are memory-intensive.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess