EN
  • EN
  • DE

IBM 00AK370 - IBM 2.5in SAS SSD 800GB (AC95)

Part No IBM 00AK370 - IBM 2.5in SAS SSD 800GB (AC95)
Manufacturer IBM
Catalog Harddrives
Description IBM 2.5in SAS SSD 800GB (AC95)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418717-IBM 00AK370 - IBM 2.5in SAS SSD 800GB (AC95)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK370 - IBM 2.5in SAS SSD 800GB (AC95) CAD Model

Description

The IBM 00AK370 is a cutting-edge 2.5-inch SAS Solid State Drive (SSD) offering an 800GB storage capacity, designed for unparalleled performance and durability. As part of the AC95 series, this SSD leverages the latest in flash memory technology to drastically reduce data access times, delivering instantaneous load and execution speeds that significantly outperform traditional hard disk drives. The SAS interface ensures compatibility with a wide array of systems and provides a reliable, high-speed connection that enhances data transfer rates and system responsiveness. With its substantial 800GB capacity, the IBM 00AK370 is ideally suited for demanding storage requirements, including large databases, intensive data processing, and high-performance computing environments. Its solid-state nature means reduced power consumption, lower heat generation, and minimal noise output, making it an eco-friendly and maintenance-free alternative to conventional storage solutions.

You May Also Be Interested in

IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess