EN
  • EN
  • DE

IBM 00AR319 - 4 port 10 Gbps optical Ethernet adapter (no SFP)

Part No IBM 00AR319 - 4 port 10 Gbps optical Ethernet adapter (no SFP)
Manufacturer IBM
Catalog Spare Parts
Description IBM 00AR319
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1421753-IBM 00AR319 - 4 port 10 Gbps optical Ethernet adapter (no SFP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR319 - 4 port 10 Gbps optical Ethernet adapter (no SFP) CAD Model

Description

The IBM 00AR319 is a high-performance Ethernet adapter designed to meet the demanding data transfer needs of modern data centers. This adapter features four ports capable of 10 Gigabits per second (Gbps) Ethernet connectivity over optical fiber, providing a high-throughput and low-latency network interface for IBM servers. Notably, this model is sold without Small Form-factor Pluggable transceivers (SFPs), allowing users the flexibility to choose the appropriate SFPs for their specific networking requirements. The 00AR319 supports a wide range of network protocols and offers advanced features such as Virtual Local Area Network (VLAN) tagging, Quality of Service (QoS), and jumbo frames, enhancing its utility in complex, multi-tenant environments. Its optical interface ensures that data transfer remains consistent and reliable over longer distances compared to copper solutions, making it an ideal solution for enterprises seeking to optimize their IT infrastructure for performance, reliability, and scalability.

You May Also Be Interested in

HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess