EN
  • EN
  • DE

IBM 00E8649 - 300GB 15KRPM SFF SAS HDD

Part No IBM 00E8649 - 300GB 15KRPM SFF SAS HDD
Manufacturer IBM
Catalog Harddrives
Description 300GB 15KRPM SFF SAS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419044-IBM 00E8649 - 300GB 15KRPM SFF SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8649 - 300GB 15KRPM SFF SAS HDD CAD Model

Description

The IBM 00E8649 is a small form factor (SFF) hard disk drive that offers a swift and reliable solution for data storage, with a capacity of 300GB and an impressive 15,000 RPM speed. Utilizing SAS connectivity for high-speed data transfer, this HDD is engineered to meet the rigorous demands of enterprise environments, including high-performance computing platforms, data center operations, and critical application support. With its exceptional speed and storage capacity, the 00E8649 is ideally suited for scenarios requiring rapid access to large volumes of data, such as database management, transaction processing, and data analysis applications. The drive’s high rotational speed significantly reduces data access times, ensuring swift system responses and efficient application execution. Its reliability and durability are key for businesses operating around the clock, offering peace of mind through less downtime and maintenance requirements. This HDD stands as a testament to IBM’s commitment to high-quality storage solutions that cater to the comprehensive needs of modern enterprises.

You May Also Be Interested in

IBM
HDD 146GB
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess