EN
  • EN
  • DE

IBM 00E8663 - 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux)

Part No IBM 00E8663 - 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux)
Manufacturer IBM
Catalog Harddrives
Description 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418563-IBM 00E8663 - 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8663 - 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux) CAD Model

Description

The IBM 00E8663 represents a pinnacle in HDD technology, featuring a substantial 600GB of storage capacity and operating at a high spindle speed of 15,000 RPM. This disk drive is designed to meet the intensive requirements of AIX and Linux operating environments, offering swift performance and reliable data access. Employing SAS connectivity, it facilitates rapid data transfer speeds, catering to applications that demand high bandwidth. The SFF-2 form factor makes it highly compatible with a range of server and storage setups, ensuring easy integration. With its focus on high performance and capacity, this drive is well-suited for businesses and data centers that operate around the clock, requiring fast data retrieval and consistent operational reliability.

You May Also Be Interested in

IBM
HDD 146GB
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess