EN
  • EN
  • DE

IBM 00E8665 - 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux)

Part No IBM 00E8665 - 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux)
Manufacturer IBM
Catalog Harddrives
Description 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419016-IBM 00E8665 - 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8665 - 600GB 15K RPM SAS SFF-2 HDD (AIX/Linux) CAD Model

Description

The IBM 00E8665 is a highly reliable and performance-oriented hard disk drive, offering a substantial storage capacity of 600GB. This drive is optimized for use with AIX and Linux operating systems, making it an ideal choice for businesses and IT professionals who demand high performance and dependability from their storage solutions. With a rotational speed of 15,000 RPM, this HDD is engineered to deliver excellent data transfer rates and reduced access times, significantly enhancing the overall system performance. The Serial Attached SCSI (SAS) interface ensures fast and secure data transmission between the drive and the system, making it suitable for applications that require swift data access and processing, such as database management, virtualization, and transactional applications. Enclosed in a Small Form Factor (SFF-2), the drive offers a compact solution that can easily fit into server and storage arrays, providing efficient use of space without compromising on performance or capacity. This HDD is designed to offer reliability, speed, and flexibility for critical applications, making it a commendable choice for professionals seeking a high-performance storage solution.

You May Also Be Interested in

IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess