EN
  • EN
  • DE

IBM 00E8683 - 571GB 15K SAS SFF2 4K BLK DISK DRIVE (IBM i)

Part No IBM 00E8683 - 571GB 15K SAS SFF2 4K BLK DISK DRIVE (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 571GB 15K SAS SFF2 4K BLK DISK DRIVE (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418513-IBM 00E8683 - 571GB 15K SAS SFF2 4K BLK DISK DRIVE (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8683 - 571GB 15K SAS SFF2 4K BLK DISK DRIVE (IBM i) CAD Model

Description

The IBM 00E8683 is an advanced Hard Disk Drive (HDD) designed to offer exceptional performance and capacity for IBM Power Systems, particularly those running the IBM i operating system. With a storage capacity of 571GB and a high spindle speed of 15,000 RPM, this drive delivers rapid access to data, significantly enhancing the performance of applications that rely on speed and reliability. It features a Serial Attached SCSI (SAS) interface, ensuring high data transfer rates and compatibility with IBM servers. Encased in a Small Form Factor (SFF2), it offers an efficient use of space in data centers and server farms, allowing for a high density of storage in a compact footprint. The 4K block size is optimized for the IBM i environment, ensuring optimal data management and system performance. Designed for heavy-duty use, the IBM 00E8683 incorporates advanced reliability features such as error correction codes (ECC) and a durable mechanical design, making it well-suited for critical applications and continuous operation in demanding data center environments. Its combination of high capacity, fast data access, and reliability makes it an excellent choice for businesses looking to improve their IT infrastructure and support high-performance computing tasks.

You May Also Be Interested in

IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess