EN
  • EN
  • DE

IBM 00E8696 - 387GB SFF-2 4k SSD (IBM i)

Part No IBM 00E8696 - 387GB SFF-2 4k SSD (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 387GB SFF-2 4k SSD (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419103-IBM 00E8696 - 387GB SFF-2 4k SSD (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8696 - 387GB SFF-2 4k SSD (IBM i) CAD Model

Description

The IBM 00E8696 SSD provides a specialized storage solution designed to enhance the performance and efficiency of IBM i systems. With a 387GB capacity and a 4k advanced format, this Solid State Drive optimizes storage operations and system responsiveness. The Small Form Factor (SFF-2) design enables flexible deployment in various server environments, ensuring efficient use of data center space. This SSD leverages high-speed technology to offer swift data access and transfer rates, significantly improving computational tasks, database operations, and application loading times. Tailored specifically for the IBM i operating system, this drive integrates seamlessly, providing a reliable and high-performing storage option. Its durability and low power consumption make it an attractive choice for enterprises seeking to upgrade their IT infrastructure with a storage solution that offers both enhanced performance and operational cost savings. The IBM 00E8696 SSD represents a strategic investment for businesses aiming to leverage the benefits of solid-state storage technology in their IBM i environments.

You May Also Be Interested in

IBM
IBM 146GB SAS 15000RPM. HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
1.2TB 10K 12Gb SAS 2.5 Inch HDD
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess