EN
  • EN
  • DE

IBM 00E9971 - 600GB 15K RPM SAS SFF-3 HDD 4K Block (4096) AIX

Part No IBM 00E9971 - 600GB 15K RPM SAS SFF-3 HDD 4K Block (4096) AIX
Manufacturer IBM
Catalog Harddrives
Description 600GB 15K RPM SAS SFF-3 HDD 4K Block (4096) AIX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418676-IBM 00E9971 - 600GB 15K RPM SAS SFF-3 HDD 4K Block (4096) AIX
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9971 - 600GB 15K RPM SAS SFF-3 HDD 4K Block (4096) AIX CAD Model

Description

The IBM 00E9971 is a high-performance, small form factor (SFF) hard disk drive, offering 600GB of storage capacity and operating at a high spindle speed of 15,000 RPM. Designed for use with IBM AIX systems, this drive utilizes a Serial Attached SCSI (SAS) interface for fast and reliable data transfer. The drive is configured with a 4K (4096-byte) block size, optimizing performance for enterprise applications that deal with large volumes of data. Its exceptional speed and storage capacity make it an excellent choice for mission-critical applications, including databases, online transaction processing (OLTP), and high-performance computing environments. The 00E9971 drive is engineered for durability and reliability, features that are essential in 24/7 operational environments. Its integration capabilities with IBM systems ensure seamless compatibility and performance optimization, making it a valuable asset for businesses looking to enhance their storage infrastructure with speed, capacity, and resilience.

You May Also Be Interested in

IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess