EN
  • EN
  • DE

IBM 00KJ039 - Intel Xeon Processor E5-2648L v3 12C 1.8GHz 30MB

Part No IBM 00KJ039 - Intel Xeon Processor E5-2648L v3 12C 1.8GHz 30MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2648L v3 12C 1.8GHz 30MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420128-IBM 00KJ039 - Intel Xeon Processor E5-2648L v3 12C 1.8GHz 30MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00KJ039 - Intel Xeon Processor E5-2648L v3 12C 1.8GHz 30MB CAD Model

Description

The IBM 00KJ039 is integrated with the Intel Xeon Processor E5-2648L v3, a powerhouse of efficiency and performance designed to meet the rigorous demands of enterprise computing. This processor features 12 cores, each capable of handling multiple threads simultaneously, thanks to Intel's Hyper-Threading Technology. Operating at a base frequency of 1.8GHz and equipped with a substantial 30MB of cache, the E5-2648L v3 excels in environments where power efficiency and core density are key. This lends itself well to scenarios such as virtualization, cloud computing, and large-scale application hosting, where delivering more computational power with less energy consumption is paramount. Embedded within this IBM product, the Intel Xeon Processor E5-2648L v3 also supports Intel's Turbo Boost Technology, allowing it to adjust its performance in real-time based on the workload, thereby optimizing both speed and efficiency. Its compatibility with IBM systems ensures that integration is seamless, offering businesses an easy and effective way to upgrade their computing capabilities. The IBM 00KJ039 - Intel Xeon Processor E5-2648L v3 is thus a compelling choice for businesses seeking to enhance their IT infrastructure with a processor that balances performance, power efficiency, and multitasking prowess.

You May Also Be Interested in

HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
HP
HP 653112-B21#0D1
Need more? Email Us
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess