EN
  • EN
  • DE

IBM 00MA020 - 6Gb PCIe3 (x8) SAS Raid Controller 4U

Part No IBM 00MA020 - 6Gb PCIe3 (x8) SAS Raid Controller 4U
Manufacturer IBM
Catalog Adapters
Description 6Gb PCIe3 (x8) SAS Raid Controller 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414357-IBM 00MA020 - 6Gb PCIe3 (x8) SAS Raid Controller 4U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00MA020 - 6Gb PCIe3 (x8) SAS Raid Controller 4U CAD Model

Description

The IBM 00MA020 is a high-performance SAS Raid Controller, designed to meet the demanding storage requirements of enterprise environments. Offering a 6Gb/s data transfer rate, this controller enhances the speed and reliability of storage operations. It utilizes a PCIe3 (x8) interface, ensuring high-bandwidth connectivity and compatibility with a wide range of server platforms. The controller supports RAID configurations, providing flexibility in data protection and performance optimization according to the specific needs of the application. Its 4U form factor is designed for easy installation in standard server racks, making it an efficient solution for expanding storage capabilities. With support for multiple SAS drives, the IBM 00MA020 facilitates scalable storage solutions, accommodating growing data needs. Ideal for businesses looking for robust, reliable, and high-speed storage controllers, this IBM offering integrates seamlessly into existing infrastructure, enhancing data management and security.

You May Also Be Interested in

NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess