EN
  • EN
  • DE

CIR00EUTC32-17PX-TX4-G2

Part No CIR00EUTC32-17PX-TX4-G2
Manufacturer ITT Cannon, LLC
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155319-CIR00EUTC32-17PX-TX4-G2
Categories Custom Parts
Manufacturer ITT Cannon, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CIR00EUTC32-17PX-TX4-G2 CAD Model

Description

The CIR00EUTC32-17PX-TX4-G2 is a circular connector manufactured by ITT Cannon, LLC. This connector is designed for rugged applications requiring reliable and secure connections in harsh environments.

Applications

  • Industrial automation: Connects sensors, actuators, and control systems in manufacturing environments.
  • Military and aerospace: Used in communication systems, avionics, and other critical applications.
  • Transportation: Connects electrical systems in trains, buses, and other vehicles.
  • Medical equipment: Provides reliable connections for medical devices.
  • Off-road vehicles and heavy equipment: Used in construction, mining, and agricultural equipment.

Features

  • Circular connector design: Provides a robust and reliable connection.
  • Multiple contacts: Accommodates multiple signals and power lines.
  • Environmental sealing: Protects against dust, moisture, and other contaminants.
  • Threaded coupling: Ensures a secure and vibration-resistant connection.
  • Rugged construction: Withstands harsh environments and demanding applications.
  • Contact arrangement: Specifically designed with a configuration to suit application needs.

Benefits

  • Reliable connections: Ensures consistent performance in demanding environments.
  • Durability: Withstands shock, vibration, and extreme temperatures.
  • Environmental protection: Prevents damage from dust, moisture, and other contaminants.
  • Secure coupling: Prevents accidental disconnection.
  • Long service life: Provides years of reliable operation.

Additional Details

The CIR00EUTC32-17PX-TX4-G2 connector is typically constructed with a metal shell for durability and shielding. The contacts are made of a high-conductivity material to ensure reliable signal transmission. The connector may also feature a keying system to prevent mis-mating. The datasheet specifies the contact current rating, voltage rating, insulation resistance, and other critical parameters. When selecting a circular connector, it is important to consider the environmental conditions, electrical requirements, and mechanical constraints of the application. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper performance and safety. Proper cable selection and termination are also crucial for ensuring a reliable and long-lasting connection.

You May Also Be Interested in

ACX
Lowest to $0.1640
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
Lowest to $0.0021
TDK Corporation
Lowest to $0.0244
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess