EN
  • EN
  • DE

IBM 00MW772 - Intel Xeon Processor E5-2695 v4 18C 2.1GHz 45MB

Part No IBM 00MW772 - Intel Xeon Processor E5-2695 v4 18C 2.1GHz 45MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2695 v4 18C 2.1GHz 45MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420480-IBM 00MW772 - Intel Xeon Processor E5-2695 v4 18C 2.1GHz 45MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00MW772 - Intel Xeon Processor E5-2695 v4 18C 2.1GHz 45MB CAD Model

Description

The IBM 00MW772 features the Intel Xeon Processor E5-2695 v4, a powerhouse CPU designed for high-demand computing environments. Boasting 18 cores and a base frequency of 2.1GHz, coupled with a substantial 45MB of cache, this processor delivers exceptional performance, efficiency, and scalability to meet the needs of enterprise-level applications and data centers. Ideal for virtualization, high-performance computing (HPC), and complex data analytics, the E5-2695 v4 ensures that computing tasks are executed swiftly and efficiently. It supports Intel's Hyper-Threading Technology, enabling it to handle up to 36 threads simultaneously, thereby optimizing the processing of parallel workloads. This processor is also equipped with Intel's Turbo Boost Technology, which automatically increases the clock speed of active cores to improve performance on demand. The integration of advanced security features, energy efficiency, and support for the latest memory and I/O standards makes the IBM 00MW772 a versatile and reliable component for upgrading existing server platforms or building new, powerful systems capable of handling the intensive demands of modern data processing and business intelligence tasks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess