EN
  • EN
  • DE

IBM 00P2672 - 73,4GB 10K U3 SCSI DDR ASS

Part No IBM 00P2672 - 73,4GB 10K U3 SCSI DDR ASS
Manufacturer IBM
Catalog Harddrives
Description 73,4GB 10K U3 SCSI DDR ASS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419134-IBM 00P2672 - 73,4GB 10K U3 SCSI DDR ASS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P2672 - 73,4GB 10K U3 SCSI DDR ASS CAD Model

Description

The IBM 00P2672 encapsulates a unique blend of performance and reliability, embodying a 73.4GB HDD with a spindle speed of 10,000 RPM, designed specifically for use in high-demand server environments. This Ultra3 SCSI DDR (Double Data Rate) hard drive showcases IBM's commitment to providing high-quality, reliable data storage solutions that cater to the nuanced needs of businesses and data centers. The 10K RPM spindle speed ensures quick access to data, significantly reducing waiting times for both read and write operations and enhancing overall system performance. At the same time, the 73.4GB capacity balances the need for substantial storage space without compromising on the drive's speed and efficiency. The SCSI interface is renowned for its robustness and reliability, making this drive an excellent choice for legacy systems requiring high throughput and intensive data-processing capabilities. Engineered to support a wide array of applications, from database servers to transactional systems, the IBM 00P2672 is built to withstand the rigors of 24/7 operation, providing businesses with a durable and consistent storage solution. Its compatibility with DDR technology further amplifies its performance, offering a reliable and efficient storage option suited to a variety of enterprise workloads.

You May Also Be Interested in

IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess