EN
  • EN
  • DE

IBM 00RR143 - 8 core 4.02 GHz proc

Part No IBM 00RR143 - 8 core 4.02 GHz proc
Manufacturer IBM
Catalog CPU
Description 8 core 4.02 GHz proc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416079-IBM 00RR143 - 8 core 4.02 GHz proc
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RR143 - 8 core 4.02 GHz proc CAD Model

Description

The IBM 00RR143 Processor is a cutting-edge, high-performance processor designed for power and efficiency across a wide range of server applications. This processor features an 8-core configuration, running at a clock speed of 4.02 GHz, making it an excellent choice for demanding data center environments and intensive computational tasks. It is engineered using advanced semiconductor technology, offering improved performance-per-watt ratios and higher processing speeds compared to previous generations. The 4.02 GHz processing speed ensures that this processor can handle heavy workloads, supporting virtualization, database management, and high-performance computing applications with ease. The 8-core design of the IBM 00RR143 allows for efficient multitasking and parallel processing, enabling it to run multiple applications simultaneously without compromising on performance. This is particularly beneficial for businesses that require high throughput and responsiveness from their server systems. Additionally, the processor is equipped with a sophisticated cache system, enhancing data retrieval speeds and reducing latency for time-sensitive operations. Integrating the IBM 00RR143 into server systems offers improved scalability, allowing organizations to expand their computational resources as their needs grow. This processor supports advanced server features such as error correction codes (ECC) for improved data integrity and reliability in enterprise environments. Its compatibility with IBM server platforms ensures seamless integration and maximum performance optimization. Overall, the IBM 00RR143 8-core 4.02 GHz processor represents a significant advancement in server processor technology, offering unparalleled performance, reliability, and scalability for modern enterprise applications.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess