EN
  • EN
  • DE

IBM 00RX924 - IBM 1600GB 2.5inch SSD HDD

Part No IBM 00RX924 - IBM 1600GB 2.5inch SSD HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 1600GB 2.5inch SSD HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418667-IBM 00RX924 - IBM 1600GB 2.5inch SSD HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RX924 - IBM 1600GB 2.5inch SSD HDD CAD Model

Description

The IBM 00RX924 is a solid-state drive that marries the best traits of SSDs and HDDs into a single unit, providing 1600GB (approximately 1.6TB) of storage space in a compact 2.5-inch form factor. Though the designation includes 'HDD', this is primarily an SSD device, characterized by its use of NAND flash memory instead of spinning disks. This design shift offers profound advantages in performance, including faster data access and transfer speeds, lower latency, and improved reliability over traditional hard drives. The drive is perfectly suited for demanding applications and workloads that require high-speed data processing, such as databases, real-time big data analytics, and virtualization infrastructures. The IBM 00RX924 boasts an enterprise-grade construction, ensuring durability and a high level of data integrity. Its integration into existing systems is facilitated by a SATA interface, which guarantees compatibility with a wide array of enterprise server and storage platforms. Additionally, the drive includes features like advanced wear-leveling, error correction codes (ECC), and power loss protection to safeguard data integrity and ensure steady performance across its lifespan.

You May Also Be Interested in

IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
1.2TB 10K 12Gb SAS 2.5 Inch HDD
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess