EN
  • EN
  • DE

IBM 00RY140 - 6TB 7.2K 3.5 INCH HDD

Part No IBM 00RY140 - 6TB 7.2K 3.5 INCH HDD
Manufacturer IBM
Catalog Harddrives
Description 6TB 7.2K 3.5 INCH HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418663-IBM 00RY140 - 6TB 7.2K 3.5 INCH HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RY140 - 6TB 7.2K 3.5 INCH HDD CAD Model

Description

The IBM 00RY140 is a high-capacity, hard disk drive that offers 6 terabytes (TB) of storage space, making it an ideal solution for large-scale storage needs in business or data center environments. Operating at a spindle speed of 7200 revolutions per minute (RPM), this 3.5-inch HDD provides a balance between storage capacity, performance, and reliability. It is designed to support a wide range of applications, from enterprise-level databases to archival storage systems. The drive uses a traditional magnetic recording technology, ensuring compatibility with a broad array of systems and enclosures. Furthermore, the IBM 00RY140 is engineered to meet rigorous IBM quality standards, providing durability and resilience to continuous operations. It incorporates advanced error correction and data integrity features to protect critical data. This drive connects via a standard SATA interface, offering a straightforward integration with existing hardware, while also supporting hot-swap capabilities for easy maintenance and upgrades without system downtime. With its substantial storage capacity, the IBM 00RY140 is a versatile component for expanding storage infrastructure, offering a cost-effective way to handle growing data volume needs.

You May Also Be Interested in

IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
IBM 00Y2434
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess