EN
  • EN
  • DE

PESD15VS2UT,215

Part No PESD15VS2UT,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 15VWM 40VC SOT23 / ESD Suppressor Diode TVS Uni-Dir 15V Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel package
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 15V (Maximum)
Minimum Breakdown Voltage 17.6V
Maximum Clamping Voltage 40V
Current - Peak Pulse (10/1000μs) 5A (8/20μs)
Power - Peak Pulse 160W
Power Line Protection No
Applications General
Capacitance @ Frequency 32pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23 (TO-236AB)
Win Source Part Number 791701-PESD15VS2UT,215
Popularity Medium
Supply and Demand Status Limited
Family Name PESD15VS2UT
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD15VS2UT,215 CAD Model

Description

The Nexperia PESD15VS2UT is a zener diode designed for general applications from Nexperia USA Inc..

  • Package: TO-236-3, SC-59, SOT-23-3
  • Maximum Reverse Standoff Voltage: 15V
  • Maximum Power Peak: 160W
  • Capacitance: 32pF @ 1MHz
  • Minimum Breakdown Voltage: 17.6V
  • Maximum Clamping Voltage: 40V
  • Supply and Demand: Limited
  • Alternative Parts: PESD15VS2UT
  • Estimated EOL: 2026

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1121 $50.4450
1,090+ $0.0920 $100.2800
1,685+ $0.0891 $150.1335
2,325+ $0.0862 $200.4150
3,005+ $0.0833 $250.3165
4,020+ $0.0747 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess