EN
  • EN
  • DE

IBM 00RY160 - 1.8TB 10K 2.5 INCH HDD

Part No IBM 00RY160 - 1.8TB 10K 2.5 INCH HDD
Manufacturer IBM
Catalog Harddrives
Description 1.8TB 10K 2.5 INCH HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419130-IBM 00RY160 - 1.8TB 10K 2.5 INCH HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RY160 - 1.8TB 10K 2.5 INCH HDD CAD Model

Description

The IBM 00RY160 is a high-capacity 1.8TB 10K RPM 2.5-inch Hard Disk Drive (HDD) designed to meet the storage demands of enterprise-level environments. With a spindle speed of 10,000 RPM, this drive offers a perfect balance between capacity, performance, and cost, making it an ideal choice for data centers and businesses requiring reliable storage for their critical applications. The 2.5-inch form factor ensures compatibility with a wide range of server and storage systems, allowing for flexible deployment options. The drive's high-capacity storage is perfect for applications that demand large volumes of data to be stored and accessed quickly, such as database management, business analytics, and enterprise resource planning (ERP) systems. Utilizing the SAS interface, the IBM 00RY160 provides fast data transfer rates and scalable connectivity, ensuring swift access to data and smooth system performance. Its robust design and reliability features are engineered to support 24/7 operations in demanding data center environments, providing businesses with a dependable storage solution that can keep pace with their growth and data-intensive workloads.

You May Also Be Interested in

IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess