EN
  • EN
  • DE

IBM 00W1152 - 2TB 3.5in 7.2K NL SAS HDD

Part No IBM 00W1152 - 2TB 3.5in 7.2K NL SAS HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 2TB 3.5" 7.2k NLSAS. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM2 TB 7.2K 3.5-inch NL disk drive feature is a single large form factor 7,200 rpm, archival-class nearline SAS drive appropriate for storing large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418998-IBM 00W1152 - 2TB 3.5in 7.2K NL SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00W1152 - 2TB 3.5in 7.2K NL SAS HDD CAD Model

Description

The IBM 00W1152 represents a high-capacity, 3.5-inch form factor hard disk drive (HDD) with a storage capacity of 2 terabytes (TB), designed to meet the demands of data-intensive applications in enterprise environments. Operating at a rotational speed of 7200 revolutions per minute (RPM), this Near-Line Serial Attached SCSI (NL SAS) HDD offers a blend of storage density and performance, making it an ideal choice for tasks requiring both significant storage space and reliable access speeds. Engineered for compatibility with IBM servers and storage systems, the drive supports the SAS interface with 6 gigabit per second (Gb/s) throughput, ensuring robust data transfer rates and connectivity. Its integration into existing systems is streamlined, providing enterprises with an efficient solution for expanding their storage capacity, facilitating data archiving, backup, and operations that require ready access to large volumes of data. The product's durability and IBM's reputation for reliability further enforce its role as a pivotal component in data center and commercial storage strategies.

You May Also Be Interested in

IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess