EN
  • EN
  • DE

IBM 00WK792 - 2TB 2.5in NL SAS 7.2K HDD

Part No IBM 00WK792 - 2TB 2.5in NL SAS 7.2K HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 00WK792. HDD size: 2.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418923-IBM 00WK792 - 2TB 2.5in NL SAS 7.2K HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00WK792 - 2TB 2.5in NL SAS 7.2K HDD CAD Model

Description

The IBM 00WK792 hard disk drive (HDD) is an integral storage solution engineered to cater to the rigorous demands of enterprise data management and storage. With a 2-terabyte (TB) capacity, encased in a 2.5-inch form factor, this Near-Line Serial Attached SCSI (SAS) HDD combines the advantages of high storage density with robust data transfer capabilities. Its operation at a spindle speed of 7200 revolutions per minute (RPM) ensures the rapid retrieval and storage of critical data, making it highly efficient for use in a variety of applications, including databases, transactional systems, and large-scale data processing tasks. The SAS interface underscores the drive's suitability for use in high-performance computing environments, providing the speed and reliability required for mission-critical operations. Boasting enterprise-grade durability, the IBM 00WK792 is built to sustain continuous use in demanding operational conditions, thus offering an optimal balance of performance, capacity, and reliability for businesses aiming to optimize their data storage infrastructure without compromising on quality or efficiency.

You May Also Be Interested in

IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess