EN
  • EN
  • DE

IBM 00Y2428 - IBM 300GB 15K 6GB SAS 2.5in

Part No IBM 00Y2428 - IBM 300GB 15K 6GB SAS 2.5in
Manufacturer IBM
Catalog Harddrives
Description IBM 00Y2428
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419114-IBM 00Y2428 - IBM 300GB 15K 6GB SAS 2.5in
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2428 - IBM 300GB 15K 6GB SAS 2.5in CAD Model

Description

The IBM 00Y2428 is a high-performance 300GB Hard Disk Drive (HDD) featuring a 15,000 rpm spindle speed and a 6Gb SAS interface. This drive is housed in a compact 2.5-inch form factor, tailored for use in enterprise storage and server applications where speed and reliability are paramount. Its 15K rpm speed dramatically reduces data access and retrieval times, making it an excellent choice for mission-critical applications that require rapid processing of data, such as transactional databases, high-frequency trading platforms, and other latency-sensitive tasks. The 6 Gb/s SAS interface ensures high data transfer rates, enabling efficient communication between the drive and the rest of the system components. By offering a balance of speed, capacity, and reliability, the IBM 00Y2428 caters to the needs of demanding enterprise environments, reflecting IBM's dedication to providing advanced, reliable storage solutions.

You May Also Be Interested in

IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess