EN
  • EN
  • DE

IBM 01DC628 - Lenovo Storage 10TB 7.2K 3.5in NL-SAS HDD

Part No IBM 01DC628 - Lenovo Storage 10TB 7.2K 3.5in NL-SAS HDD
Manufacturer IBM
Catalog Harddrives
Description Lenovo Storage 10TB 7.2K 3.5in NL-SAS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418977-IBM 01DC628 - Lenovo Storage 10TB 7.2K 3.5in NL-SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01DC628 - Lenovo Storage 10TB 7.2K 3.5in NL-SAS HDD CAD Model

Description

The IBM 01DC628 exemplifies top-tier enterprise storage with its expansive 10TB capacity, housed within a 3.5-inch form factor and leveraging Near-Line SAS (NL-SAS) technology for optimized durability and performance. This drive spins at 7.2K RPM, tailored for environments that prioritize a substantial balance between high-capacity archival or backup solutions and the need for accessibility and reliability. Its NL-SAS interface addresses the gap between the affordability of SATA and the performance of standard SAS drives, presenting a compelling option for businesses requiring voluminous storage without sacrificing speed or data integrity. Perfectly suited for data-heavy applications, digital archives, and scalable storage infrastructure, the IBM 01DC628 HDD is engineered to meet the demands of around-the-clock enterprise operations, ensuring data is readily accessible when needed and securely stored at all other times. With its vast capacity and proven reliability, it represents a critical building block for modern data management strategies, enabling organizations to effectively address growing data storage requirements.

You May Also Be Interested in

IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess