EN
  • EN
  • DE

IBM 01LJ068 - 3.2 TB 2.5-inch tier 0 flash drive

Part No IBM 01LJ068 - 3.2 TB 2.5-inch tier 0 flash drive
Manufacturer IBM
Catalog Hard Drives
Description 3.2 TB 2.5-inch tier 0 flash drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1416688-IBM 01LJ068 - 3.2 TB 2.5-inch tier 0 flash drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01LJ068 - 3.2 TB 2.5-inch tier 0 flash drive CAD Model

Description

The IBM 01LJ068 expands on the capabilities of its predecessors by offering a substantial 3.2 terabyte (TB) of storage capacity in a compact 2.5-inch form factor, specifically engineered for tier 0 high-speed applications. This tier 0 flash drive is optimized for scenarios where data throughput and access speed are critical, including high-performance computing (HPC), real-time analytics, and database acceleration. Its distinguished by its use of advanced NAND flash technology, which ensures rapid read and write speeds, drastically reducing latency compared to traditional storage solutions. The integration of a sophisticated Serial Attached SCSI (SAS) interface enables this drive to achieve exceptional data transfer rates, enhancing the performance of high-end enterprise environments. The IBM 01LJ068 is designed with reliability in mind, featuring endurance and wear-leveling algorithms that extend the life of the drive, even under the intense read/write cycles typical of tier 0 applications. Its energy efficiency and compact size also make it an attractive solution for businesses looking to maximize their data center's performance while minimizing its footprint and operational costs. Furthermore, with data encryption and loss prevention technologies, it ensures that sensitive information is securely stored and protected against a wide range of threats.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess