EN
  • EN
  • DE

IBM 02EC457 - PCIe3 Optical Cable Adapter for 4U CEC

Part No IBM 02EC457 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Catalog Adapters
Description PCIe3 Optical Cable Adapter for 4U CEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413894-IBM 02EC457 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02EC457 - PCIe3 Optical Cable Adapter for 4U CEC CAD Model

Description

The IBM 02EC457 represents a cutting-edge solution designed for enhancing connection quality and speed in high-performance computing environments. As a PCIe3 Optical Cable Adapter specifically crafted for 4U CEC (Central Electronics Complex) configurations, it plays a pivotal role in facilitating lightning-fast data transmission rates while ensuring minimal signal degradation over long distances. The adapter leverages the power of PCIe Gen3 technology, offering an impressive bandwidth that can significantly boost the efficiency of data-intensive applications and systems. With its optical nature, the 02EC457 outshines traditional copper-based solutions by providing superior reliability and electromagnetic interference (EMI) resistance, ensuring that the data integrity is maintained even in the most challenging and dense computing environments. Furthermore, its design tailored for 4U CEC racks makes it a perfect fit for IBM enterprise systems, offering seamless integration and bolstered performance for businesses requiring vast data processing capabilities and high-speed networking.

You May Also Be Interested in

NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
Supermicro
Supermicro AOC-SGP-I4
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
NetApp
4-Port FCP Target 4Gb HBA PCIe Card
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess