EN
  • EN
  • DE

IBM 04N4638 - 35.16GB 10K RPM DISK UNIT

Part No IBM 04N4638 - 35.16GB 10K RPM DISK UNIT
Manufacturer IBM
Catalog Uncategorized
Description 35.16GB 10K RPM DISK UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420050-IBM 04N4638 - 35.16GB 10K RPM DISK UNIT
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 04N4638 - 35.16GB 10K RPM DISK UNIT CAD Model

Description

The IBM 04N4638 Disk Unit is a state-of-the-art storage solution that offers 35.16GB of storage space, designed for enterprises that demand high-speed access to their critical data. Operating at a spindle speed of 10,000 revolutions per minute (10K RPM), this disk unit provides rapid read/write capabilities, significantly enhancing the performance of data-intensive applications and services. The high rotational speed ensures that data retrieval and storage operations are executed with minimal latency, making this disk unit an ideal choice for transactional databases, real-time analytics platforms, and any application requiring swift access to stored information. Engineered to offer both reliability and durability, the IBM 04N4638 is built to withstand the rigors of 24/7 operation in demanding enterprise environments, ensuring data integrity and availability at all times. Its compatibility with select IBM servers and storage systems allows for seamless integration into existing IT infrastructures, facilitating easy installation and maintenance. Additionally, the disk unit's compact form factor contributes to optimizing space within data centers, enabling efficient deployment in environments where physical space is at a premium. The combination of high storage capacity, exceptional performance, and proven reliability makes the IBM 04N4638 Disk Unit a key component of a comprehensive data management strategy, supporting the critical operations of modern businesses.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess