EN
  • EN
  • DE

IBM 04N4648 - INTERACTIVE CAPACITY CARD CCIN 1518

Part No IBM 04N4648 - INTERACTIVE CAPACITY CARD CCIN 1518
Manufacturer IBM
Catalog Uncategorized
Description INTERACTIVE CAPACITY CARD CCIN 1518
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1419980-IBM 04N4648 - INTERACTIVE CAPACITY CARD CCIN 1518
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 04N4648 - INTERACTIVE CAPACITY CARD CCIN 1518 CAD Model

Description

The IBM 04N4648, known as the Interactive Capacity Card with CCIN 1518, is an advanced hardware module designed to significantly enhance the interactive processing capabilities of compatible IBM servers. This specialized capacity card is tailor-made for environments where the demand for interactive user sessions and real-time data processing is high, such as in online transaction processing systems, customer service applications, and operational analytics. By providing additional processing power specifically tailored for interactive workloads, the IBM 04N4648 ensures that applications remain responsive and efficiently handle user requests, even under heavy load conditions. The Interactive Capacity Card facilitates a smooth and seamless user experience, minimizing delays and maximizing system throughput. Its integration into IBM servers is a strategic approach to scaling system resources in line with business growth and varying workload demands, allowing organizations to adapt to changing performance needs without overhauling their entire IT infrastructure. The CCIN 1518 represents IBM's commitment to innovation and performance optimization, offering a cost-effective solution for enhancing system capabilities. It underscores the importance of tailored hardware solutions in meeting the unique challenges of modern computing environments, where the speed and efficiency of interactive processes can significantly impact business outcomes. In summary, the IBM 04N4648 Interactive Capacity Card is a pivotal upgrade for enterprises looking to boost their server's interactive processing performance, ensuring that critical applications remain highly available and perform at peak efficiency.

You May Also Be Interested in

HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess