EN
  • EN
  • DE

IBM 12R9416 - 16GB (4x 4GB) 266MHz 1Gb DDR1 DRAM Memory Card

Part No IBM 12R9416 - 16GB (4x 4GB) 266MHz 1Gb DDR1 DRAM Memory Card
Manufacturer IBM
Catalog IT infrastructure Memory
Description 16GB (4x 4GB) 266MHz 1Gb DDR1 DRAM Memory Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419549-IBM 12R9416 - 16GB (4x 4GB) 266MHz 1Gb DDR1 DRAM Memory Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 12R9416 - 16GB (4x 4GB) 266MHz 1Gb DDR1 DRAM Memory Card CAD Model

Description

The IBM 12R9416 Memory Card offers a substantial upgrade in memory capacity with a total of 16GB, distributed across four modules of 4GB DDR1 DRAM, operating at a speed of 266MHz. This configuration provides a significant boost in performance for older server systems that support DDR1 technology. The 1Gb density DRAM chips used in these modules ensure stable and reliable operation, essential for critical server applications and demanding workloads. Designed for compatibility with specific IBM server models, this memory card is engineered to meet IBM's stringent quality and performance standards. Upgrading with the IBM 12R9416 can help in reducing bottlenecks associated with insufficient RAM, thereby improving the responsiveness and efficiency of server operations. Its addition to a server system enables enhanced multitasking capabilities and supports more simultaneous applications, making it an ideal choice for organizations looking to extend the life and capabilities of their existing server infrastructure.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess