EN
  • EN
  • DE

IBM 23R8875 - FC HBA, Dual-port 4Gbps for disk

Part No IBM 23R8875 - FC HBA, Dual-port 4Gbps for disk
Manufacturer IBM
Catalog IT infrastructure Accessories
Description FC HBA, Dual-port 4Gbps for disk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413765-IBM 23R8875 - FC HBA, Dual-port 4Gbps for disk
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 23R8875 - FC HBA, Dual-port 4Gbps for disk CAD Model

Description

The IBM 23R8875 FC HBA (Fibre Channel Host Bus Adapter) is a critical component designed for high-speed data transfer in storage networks. With a dual-port configuration, it provides a throughput of 4Gbps per port, facilitating robust and efficient data communication paths between servers and storage devices. This adapter is specifically optimized for disk storage systems, making it an ideal choice for enterprises that require reliable and high-speed access to their disk-based storage arrays. The dual-port design not only offers redundancy and improved reliability but also enhances system performance by providing additional bandwidth and enabling balanced load distribution across the storage network. Compatible with a broad range of IBM storage systems, this HBA is engineered to support various storage protocols and standards, ensuring seamless integration into existing infrastructures. Its low-latency design and advanced features, such as support for boot from SAN (Storage Area Network) and high availability configurations, make it a versatile and indispensable tool for IT departments aiming to optimize their storage solutions for superior performance, flexibility, and scalability.

You May Also Be Interested in

Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess