EN
  • EN
  • DE

IBM 3713 - CEC Interconnect Cable: CPU Dual SCM 3x/

Part No IBM 3713 - CEC Interconnect Cable: CPU Dual SCM 3x/
Manufacturer IBM
Catalog Cables
Description CEC Interconnect Cable: CPU Dual SCM 3x/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Manufacturer IBM
Win Source Part Number 1415359-IBM 3713 - CEC Interconnect Cable: CPU Dual SCM 3x/
Ultra Librarian 3D Model Ultra Librarian IBM 3713 - CEC Interconnect Cable: CPU Dual SCM 3x/ CAD Model

Description

The IBM 3713 is a high-grade CEC Interconnect Cable designed to facilitate the connection of CPU Dual Single Chip Modules (SCMs) with a tripling of the initial connectivity capacity, denoted by the '3x/' in its name. This sophisticated cable is instrumental in linking two SCMs, thereby enabling them to communicate and process data with exceptional efficiency and minimal delay. Such capability is especially critical in computing environments where real-time data processing and high-speed data transfer between processors are necessary to achieve optimal performance. The IBM 3713 is carefully engineered to support the rigorous demands of enterprise systems, providing a robust solution for enhancing the computational power and reliability of sophisticated computing networks. Its application in settings that demand the utmost in accuracy and speed—such as financial transaction processing, complex simulations, and large-scale database management—underscores its significance in modern, high-demand computing infrastructures.

You May Also Be Interested in

Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess