EN
  • EN
  • DE

IBM 39J5554 - CACHE BATTERY PACK

Part No IBM 39J5554 - CACHE BATTERY PACK
Manufacturer IBM
Catalog Battery
Description CACHE BATTERY PACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1414780-IBM 39J5554 - CACHE BATTERY PACK
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 39J5554 - CACHE BATTERY PACK CAD Model

Description

The IBM 39J5554 Cache Battery Pack is an essential component designed to maintain cache memory data integrity in IBM storage systems and RAID controllers during power outages or unplanned power interruptions. This battery pack provides backup power to the cache memory, ensuring that any unwritten data can be preserved and written to the storage media once normal power is restored. This capability is crucial for preventing data loss and ensuring data integrity, which is especially important in enterprise environments where continuity and reliability of data are paramount. The IBM 39J5554 is specifically engineered to offer a reliable power backup solution, with a design that optimizes battery life and performance. Its integration into storage systems enhances overall system reliability, making it an indispensable component for businesses that manage critical data applications.

You May Also Be Interested in

Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
Battery PS4210 PS6210
Need more? Email Us
Dell
DELL 7 WHR 1-Cell Lithium Ion
Need more? Email Us
Dell
BATTERY PERC H710/H710P H810
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
DELL 70K80. Product type: Battery, Product colour: Black, Quantity per pack: 1 pc(s). Battery capacity: 1.8 Wh
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess