EN
  • EN
  • DE

IBM 45E1035 - PCI-e, Dual-port 10Gbps NIC Fiber

Part No IBM 45E1035 - PCI-e, Dual-port 10Gbps NIC Fiber
Manufacturer IBM
Catalog IT infrastructure Accessories
Description PCI-e, Dual-port 10Gbps NIC Fiber
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413691-IBM 45E1035 - PCI-e, Dual-port 10Gbps NIC Fiber
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 45E1035 - PCI-e, Dual-port 10Gbps NIC Fiber CAD Model

Description

The IBM 45E1035 represents a high-performance, dual-port 10Gbps Network Interface Card (NIC) that leverages PCI Express (PCI-e) technology for high-speed network connectivity and communication. Designed to meet the needs of data-intensive environments, this NIC features dual fiber ports capable of supporting 10 Gigabit Ethernet connections, ensuring rapid data transmission and enhanced network efficiency. Its integration into IBM servers or compatible systems facilitates improved bandwidth, lower latency, and enhanced scalability, making it an ideal solution for a wide range of applications, including virtualized environments, high-performance computing, and enterprise data centers. The PCI-e interface ensures compatibility with a broad spectrum of IBM and non-IBM servers, providing a versatile option for system upgrades or expansions. With its advanced features and robust performance, the IBM 45E1035 NIC is key to unlocking greater network speeds, improved data flow, and increased productivity in demanding IT ecosystems.

You May Also Be Interested in

Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess